Bourns, Inc. Chip Resistor - Surface Mount CR2010-JW-100ELF

Description
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR2010-JW-100ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2010-JW-100ELFTR-ND
Chip Resistor - Surface Mount CR2010-JW-100ELFTR-ND
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

10 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2010-JW-100ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2010-JW-100ELFCT-ND
Chip Resistor - Surface Mount CR2010-JW-100ELFCT-ND
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

10 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2010-JW-100ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR2010-JW-100ELFDKR-ND
Chip Resistor - Surface Mount CR2010-JW-100ELFDKR-ND
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

10 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 10R, 5%, 0.5W, Thick Film, 2010; Resistance Bourns - 34AK1550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.5W, Thick Film, 2010; Resistance Bourns
34AK1550
Res, 10R, 5%, 0.5W, Thick Film, 2010; Resistance Bourns 34AK1550
RES, 10R, 5%, 0.5W, THICK FILM, 2010; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

RES, 10R, 5%, 0.5W, THICK FILM, 2010; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

Supplier's Site
Res, 10R, 5%, 0.5W, Thick Film, 2010; Resistance Bourns - 32K4370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.5W, Thick Film, 2010; Resistance Bourns
32K4370
Res, 10R, 5%, 0.5W, Thick Film, 2010; Resistance Bourns 32K4370
RES, 10R, 5%, 0.5W, THICK FILM, 2010; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

RES, 10R, 5%, 0.5W, THICK FILM, 2010; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR2010-JW-100ELFTR-ND 34AK1550
Product Name Chip Resistor - Surface Mount Res, 10R, 5%, 0.5W, Thick Film, 2010; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details