RES 3.3K OHM 1% 1/2W 2010 Product overview: CR2010-FX-3301ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR2010-FX-3301ELF
Manufacturer: Bourns Inc.
Win Source Part Number: 915757-CR2010-FX-330
Series: CR2010
Operating Temperature Range: -55°C ~ 155°C
Features: 3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CR2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-CR2010-FX-3301ELF | 915757-CR2010-FX-3301ELF | CR2010-FX-3301ELF-ND |
| Product Name | 2W Resistor | Chip Resistor - Surface Mount - CR2010-FX-3301ELF | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 | |
| Resistance Range | 3300 ohms | ||
| Power Rating | 0.5000 watts | 0.5000 watts | |
| Operating DC Voltage | 200 volts |