0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 0R, 0.25W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:CR*AS Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
RES, 0R, 0.25W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:CR*AS Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
RESA-AS 1206 0R JUMPER 250MW
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CR1206AJ/-000EASDKR-ND | 16AH0635 | CR1206AJ/-000EAS |
| Product Name | Chip Resistor - Surface Mount | Res, 0R, 0.25W, 1206, Thick Film; Resistor Case / Package Bourns | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |