RES SMD 5.1 OHM 5% 1/4W 1206
RES SMD 5.1 OHM 5% 1/4W 1206
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
RES SMD 5.1 OHM 5% 1/4W 1206
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 118-CR1206-J/-5R1ELFDKR-ND | CR1206-J/-5R1ELF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | |
| Resistance Range | 5.1 ohms | 5.1 ohms |