Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-7321ELF

Description
RES SMD 7.32K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 7.32K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-FX-7321ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-7321ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-FX-7321ELFCT-ND
RES SMD 7.32K OHM 1% 1/4W 1206

RES SMD 7.32K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-7321ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-7321ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-7321ELFDKR-ND
RES SMD 7.32K OHM 1% 1/4W 1206

RES SMD 7.32K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-7321ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-7321ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-7321ELFTR-ND
7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR1206-FX-7321ELFCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details