Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-4123ELF

Description
412 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
412 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-FX-4123ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-4123ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-4123ELFTR-ND
412 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

412 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-4123ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-4123ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-4123ELFDKR-ND
RES SMD 412K OHM 1% 1/4W 1206

RES SMD 412K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-4123ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-4123ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-FX-4123ELFCT-ND
RES SMD 412K OHM 1% 1/4W 1206

RES SMD 412K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistor,ruthenium Oxide,412Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K3937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,412Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns
32K3937
Resistor,ruthenium Oxide,412Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns 32K3937
Resistor,Ruthenium Oxide,412KOhms,200WV ,1+/-% Tol,-100,100ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,412KOhms,200WV,1+/-% Tol,-100,100ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR1206-FX-4123ELFTR-ND 32K3937
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,412Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details