Bourns, Inc. SMD 237 OHM 4W Resistor CR1206-FX-2370ELF

Description
RES SMD 237 OHM 1% 1/4W 1206 Product overview: CR1206-FX-2370ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 237 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-2370ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 237 OHM 1% 1/4W 1206 Product overview: CR1206-FX-2370ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 237 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-2370ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 237 OHM 4W Resistor - 52-CR1206-FX-2370ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 237 OHM 4W Resistor
52-CR1206-FX-2370ELF
SMD 237 OHM 4W Resistor 52-CR1206-FX-2370ELF
RES SMD 237 OHM 1% 1/4W 1206 Product overview: CR1206-FX-2370ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 237 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-2370ELF can be used for catalog matching and distributor lookup.

RES SMD 237 OHM 1% 1/4W 1206 Product overview: CR1206-FX-2370ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 237 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-2370ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-2370ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-2370ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-FX-2370ELFCT-ND
237 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

237 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-2370ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-2370ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-2370ELFTR-ND
237 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

237 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373816-CR1206-FX-2370ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373816-CR1206-FX-2370ELF
Resistors - Chip Resistor - Surface Mount 1373816-CR1206-FX-2370ELF
Win Source Part Number: 1373816-CR1206-FX-23 70ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR1206 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CR1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 237 Ohms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373816-CR1206-FX-2370ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR1206
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: CR1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 237 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2370ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-2370ELF
Chip Resistor - Surface Mount CR1206-FX-2370ELF
RES SMD 237 OHM 1% 1/4W 1206

RES SMD 237 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Resistors 237ohm 1% - 103-CR1206-FX-2370ELF - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 237ohm 1%
103-CR1206-FX-2370ELF
Thick Film Resistors 237ohm 1% 103-CR1206-FX-2370ELF
Thick Film Resistors 237ohm 1%

Thick Film Resistors 237ohm 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CR1206-FX-2370ELF 118-CR1206-FX-2370ELFCT-ND 1373816-CR1206-FX-2370ELF CR1206-FX-2370ELF 103-CR1206-FX-2370ELF
Product Name SMD 237 OHM 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors 237ohm 1%
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 237 ohms 237 ohms 237 ohms 237 ohms 237 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details