215 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
RES SMD 215K OHM 1% 1/4W 1206
RES SMD 215K OHM 1% 1/4W 1206
RES SMD 215K OHM 1% 1/4W 1206
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 118-CR1206-FX-2153ELFTR-ND | CR1206-FX-2153ELF | CR1206-FX-2153ELF | 103-CR1206-FX-2153ELF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | RES SMD 215K OHM 1% 1/4W 1206 |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) | Surface Mount Technology (SMT / SMD); 1206; Surface Mount | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |