Bourns, Inc. Surface Mount Resistors CR1206-FX-1501ELF

Description
Bourns CR1206-FX-1501ELF Resistor
Request a Quote Datasheet
Description
Bourns CR1206-FX-1501ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2477130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477130
Surface Mount Resistors 2477130
Bourns CR1206-FX-1501ELF Resistor

Bourns CR1206-FX-1501ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477129
Surface Mount Resistors 2477129
Bourns CR1206-FX-1501ELF Resistor

Bourns CR1206-FX-1501ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477130P
Surface Mount Resistors 2477130P
Bourns CR1206-FX-1501ELF Resistor

Bourns CR1206-FX-1501ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-1501ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1501ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-1501ELFCT-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1501ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1501ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-1501ELFTR-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1501ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1501ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-1501ELFDKR-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Bourns - 06X5185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Bourns
06X5185
Res, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Bourns 06X5185
RES, THICK FILM, 1K5, 1%, 0.25W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.25W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 1.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 33AK8414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
33AK8414
Res, 1.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 33AK8414
RES, 1.5K, 1%, 0.25W, THICK FILM, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 1.5K, 1%, 0.25W, THICK FILM, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1501ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-1501ELF
Chip Resistor - Surface Mount CR1206-FX-1501ELF
RES SMD 1.5K OHM 1% 1/4W 1206

RES SMD 1.5K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2477130 CR1206-FX-1501ELFCT-ND 06X5185 33AK8414 CR1206-FX-1501ELF
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Bourns Res, 1.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details