Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-1371ELF

Description
RES SMD 1.37K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 1.37K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-FX-1371ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-1371ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-FX-1371ELFCT-ND
RES SMD 1.37K OHM 1% 1/4W 1206

RES SMD 1.37K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-1371ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-1371ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-1371ELFTR-ND
1.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-1371ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-1371ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-1371ELFDKR-ND
RES SMD 1.37K OHM 1% 1/4W 1206

RES SMD 1.37K OHM 1% 1/4W 1206

Buy Now Datasheet
SMD 4W Resistor - 52-CR1206-FX-1371ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CR1206-FX-1371ELF
SMD 4W Resistor 52-CR1206-FX-1371ELF
RES SMD 1.37K OHM 1% 1/4W 1206 Product overview: CR1206-FX-1371ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1371ELF can be used for catalog matching and distributor lookup.

RES SMD 1.37K OHM 1% 1/4W 1206 Product overview: CR1206-FX-1371ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1371ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373772-CR1206-FX-1371ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373772-CR1206-FX-1371ELF
Resistors - Chip Resistor - Surface Mount 1373772-CR1206-FX-1371ELF
Win Source Part Number: 1373772-CR1206-FX-13 71ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR1206 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CR1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1.37 kOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373772-CR1206-FX-1371ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR1206
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: CR1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1.37 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1371ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-1371ELF
Chip Resistor - Surface Mount CR1206-FX-1371ELF
RES SMD 1.37K OHM 1% 1/4W 1206

RES SMD 1.37K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 118-CR1206-FX-1371ELFCT-ND 52-CR1206-FX-1371ELF 1373772-CR1206-FX-1371ELF CR1206-FX-1371ELF
Product Name Chip Resistor - Surface Mount SMD 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567807 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details