Bourns, Inc. SMD 470 OHM 8W Resistor CR0805-JW-471ELF

Description
RES SMD 470 OHM 5% 1/8W 0805 Product overview: CR0805-JW-471ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-JW-471ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 470 OHM 5% 1/8W 0805 Product overview: CR0805-JW-471ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-JW-471ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 OHM 8W Resistor - 52-CR0805-JW-471ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 OHM 8W Resistor
52-CR0805-JW-471ELF
SMD 470 OHM 8W Resistor 52-CR0805-JW-471ELF
RES SMD 470 OHM 5% 1/8W 0805 Product overview: CR0805-JW-471ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-JW-471ELF can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 5% 1/8W 0805 Product overview: CR0805-JW-471ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-JW-471ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-471ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-471ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-471ELFDKR-ND
470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-471ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-471ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-JW-471ELFCT-ND
470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-471ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-471ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-471ELFTR-ND
470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1106923-CR0805-JW-471ELF
Resistors - Chip Resistor - Surface Mount 1106923-CR0805-JW-471ELF
Win Source Part Number: 1106923-CR0805-JW-47 1ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR0805 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CR0805-JW-471-ELF; CR0805-JW-471ELF.; CR0805JW471ELF; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-CR0805-JW-471ELF CT,CR0805-JW-471ELFC T-ND,-CR0805-JW-471E LFCT,CR0805-JW-471EL FTR,-CR0805-JW-471EL FTR,118-CR0805-JW-47 1ELFTR,118-CR0805-JW -471ELFDKR,CR0805-JW -471ELFTR-ND,CR0805- JW-471ELFCT,CR0805-J W-471ELF-ND Base Product Number: CR0805

Win Source Part Number: 1106923-CR0805-JW-471ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR0805
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CR0805-JW-471-ELF; CR0805-JW-471ELF.; CR0805JW471ELF;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: 118-CR0805-JW-471ELFCT,CR0805-JW-471ELFCT-ND,-CR0805-JW-471ELFCT,CR0805-JW-471ELFTR,-CR0805-JW-471ELFTR,118-CR0805-JW-471ELFTR,118-CR0805-JW-471ELFDKR,CR0805-JW-471ELFTR-ND,CR0805-JW-471ELFCT,CR0805-JW-471ELF-ND
Base Product Number: CR0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR0805-JW-471ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CR0805-JW-471ELF
Resistors - Chip Resistor - Surface Mount CR0805-JW-471ELF
RES SMD 470 OHM 5% 1/8W 0805

RES SMD 470 OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 470R, 5%, 0.125W, 0805; Resistance Bourns - 32K3517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.125W, 0805; Resistance Bourns
32K3517
Res, Thick Film, 470R, 5%, 0.125W, 0805; Resistance Bourns 32K3517
RES, THICK FILM, 470R, 5%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 5%, 0.125W, 0805, Reel; Resistance Bourns - 28X3000 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.125W, 0805, Reel; Resistance Bourns
28X3000
Res, Thick Film, 470R, 5%, 0.125W, 0805, Reel; Resistance Bourns 28X3000
RES, THICK FILM, 470R, 5%, 0.125W, 0805, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.125W, 0805, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CR0805-JW-471ELF 118-CR0805-JW-471ELFDKR-ND 1106923-CR0805-JW-471ELF CR0805-JW-471ELF 32K3517 28X3000
Product Name SMD 470 OHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 470R, 5%, 0.125W, 0805; Resistance Bourns Res, Thick Film, 470R, 5%, 0.125W, 0805, Reel; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details