Bourns, Inc. Surface Mount Resistors CR0805-JW-391ELF

Description
Thick Film Resistor 390R 0.125W 5% 0805
Request a Quote Datasheet
Description
Thick Film Resistor 390R 0.125W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9052918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9052918
Surface Mount Resistors 9052918
Thick Film Resistor 390R 0.125W 5% 0805

Thick Film Resistor 390R 0.125W 5% 0805

Supplier's Site
Surface Mount Resistors - 458629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458629
Surface Mount Resistors 458629
Thick Film Resistor 390R 0.125W 5% 0805

Thick Film Resistor 390R 0.125W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - CR0805-JW-391ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-391ELFCT-ND
Chip Resistor - Surface Mount CR0805-JW-391ELFCT-ND
390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-JW-391ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-391ELFTR-ND
Chip Resistor - Surface Mount CR0805-JW-391ELFTR-ND
390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-JW-391ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-391ELFDKR-ND
Chip Resistor - Surface Mount CR0805-JW-391ELFDKR-ND
390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 390R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns - 34AK1498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns
34AK1498
Res, 390R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns 34AK1498
RES, 390R, 5%, 0.125W, THICK FILM, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 390R, 5%, 0.125W, THICK FILM, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 390R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K3504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns
32K3504
Res, 390R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns 32K3504
RES, 390R, 5%, 0.125W, THICK FILM, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 390R, 5%, 0.125W, THICK FILM, 0805; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 9052918 458629 CR0805-JW-391ELFCT-ND 34AK1498
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 390R, 5%, 0.125W, Thick Film, 0805; Resistance Bourns
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 390 ohms 390 ohms 390 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers