RES SMD 360 OHM 5% 1/8W 0805
360 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES SMD 360 OHM 5% 1/8W 0805
Resistor,Ruthenium Oxide,360Ohms,100WV,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CR0805-JW-361ELFDKR-ND | 32K3498 |
| Product Name | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,360Ohms,100Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 360 ohms |