Bourns, Inc. Surface Mount Resistors CR0805-JW-223ELF

Description
Thick Film Resistor 22K 0.125W 5% 0805
Request a Quote Datasheet
Description
Thick Film Resistor 22K 0.125W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9052892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9052892
Surface Mount Resistors 9052892
Thick Film Resistor 22K 0.125W 5% 0805

Thick Film Resistor 22K 0.125W 5% 0805

Supplier's Site
Surface Mount Resistors - 458619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458619
Surface Mount Resistors 458619
Thick Film Resistor 22K 0.125W 5% 0805

Thick Film Resistor 22K 0.125W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - 118-CR0805-JW-223ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-223ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-223ELFDKR-ND
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-223ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-223ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-JW-223ELFCT-ND
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-JW-223ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-JW-223ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-JW-223ELFTR-ND
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR0805-JW-223ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CR0805-JW-223ELF
Resistors - Chip Resistor - Surface Mount CR0805-JW-223ELF
RES SMD 22K OHM 5% 1/8W 0805

RES SMD 22K OHM 5% 1/8W 0805

Supplier's Site
Res, 22K, 5%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0805, Thick Film; Resistor Case Style Bourns
67AC7822
Res, 22K, 5%, 0805, Thick Film; Resistor Case Style Bourns 67AC7822
RES, 22K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 22K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 9052892 458619 118-CR0805-JW-223ELFDKR-ND CR0805-JW-223ELF 67AC7822
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 22K, 5%, 0805, Thick Film; Resistor Case Style Bourns
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 (2012 Metric) 0805
Standards and Certifications RoHS RoHS
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers