Bourns, Inc. Chip Resistor - Surface Mount CR0805-JW-202ELF

Description
2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-JW-202ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-202ELFTR-ND
Chip Resistor - Surface Mount CR0805-JW-202ELFTR-ND
2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-JW-202ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-202ELFCT-ND
Chip Resistor - Surface Mount CR0805-JW-202ELFCT-ND
2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-JW-202ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-JW-202ELFDKR-ND
Chip Resistor - Surface Mount CR0805-JW-202ELFDKR-ND
2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-JW-202ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-JW-202ELF
Chip Resistor - Surface Mount CR0805-JW-202ELF
RES SMD 2K OHM 5% 1/8W 0805

RES SMD 2K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Resistor, Thick Film, 2K, 0.125W, 5%; Resistance Bourns - 42Y0229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2K, 0.125W, 5%; Resistance Bourns
42Y0229
Resistor, Thick Film, 2K, 0.125W, 5%; Resistance Bourns 42Y0229
RESISTOR, THICK FILM, 2K, 0.125W, 5%; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

RESISTOR, THICK FILM, 2K, 0.125W, 5%; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

Supplier's Site
Res 0805 2K 5 125Mw Tc200 Bourns - 33AK8411 - Newark, An Avnet Company
Chicago, IL, United States
Res 0805 2K 5 125Mw Tc200 Bourns
33AK8411
Res 0805 2K 5 125Mw Tc200 Bourns 33AK8411
RES 0805 2K 5 125MW TC200

RES 0805 2K 5 125MW TC200

Supplier's Site
Res, 2Kohm, 5%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K3453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2Kohm, 5%, 0.125W, Thick Film, 0805; Resistance Bourns
32K3453
Res, 2Kohm, 5%, 0.125W, Thick Film, 0805; Resistance Bourns 32K3453
RES, 2KOHM, 5%, 0.125W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2KOHM, 5%, 0.125W, THICK FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number CR0805-JW-202ELFTR-ND CR0805-JW-202ELF 42Y0229 33AK8411 32K3453
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 2K, 0.125W, 5%; Resistance Bourns Res 0805 2K 5 125Mw Tc200 Bourns Res, 2Kohm, 5%, 0.125W, Thick Film, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers