Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-9092ELF

Description
RES SMD 90.9K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 90.9K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-9092ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-9092ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-9092ELFCT-ND
RES SMD 90.9K OHM 1% 1/8W 0805

RES SMD 90.9K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-9092ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-9092ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-9092ELFDKR-ND
RES SMD 90.9K OHM 1% 1/8W 0805

RES SMD 90.9K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-9092ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-9092ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-9092ELFTR-ND
90.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

90.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,90.9Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns - 32K3354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,90.9Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns
32K3354
Resistor,ruthenium Oxide,90.9Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns 32K3354
Resistor,Ruthenium Oxide,90.9KOhms,100W V,1+/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,90.9KOhms,100WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0805-FX-9092ELFCT-ND 32K3354
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,90.9Kohms,100Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details