Bourns, Inc. Surface Mount Resistors CR0805-FX-49R9ELF

Description
Bourns CR0805-FX-49R9ELF Resistor
Request a Quote Datasheet
Description
Bourns CR0805-FX-49R9ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2477119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477119
Surface Mount Resistors 2477119
Bourns CR0805-FX-49R9ELF Resistor

Bourns CR0805-FX-49R9ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477119P
Surface Mount Resistors 2477119P
Bourns CR0805-FX-49R9ELF Resistor

Bourns CR0805-FX-49R9ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477118
Surface Mount Resistors 2477118
Bourns CR0805-FX-49R9ELF Resistor

Bourns CR0805-FX-49R9ELF Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373764-CR0805-FX-49R9ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373764-CR0805-FX-49R9ELF
Resistors - Chip Resistor - Surface Mount 1373764-CR0805-FX-49R9ELF
Win Source Part Number: 1373764-CR0805-FX-49 R9ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0805 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CR0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 49.9 Ohms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373764-CR0805-FX-49R9ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR0805
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: CR0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 49.9 Ohms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
SMD 49.9 OHM 8W Resistor - 52-CR0805-FX-49R9ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 OHM 8W Resistor
52-CR0805-FX-49R9ELF
SMD 49.9 OHM 8W Resistor 52-CR0805-FX-49R9ELF
RES SMD 49.9 OHM 1% 1/8W 0805 Product overview: CR0805-FX-49R9ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-49R9ELF can be used for catalog matching and distributor lookup.

RES SMD 49.9 OHM 1% 1/8W 0805 Product overview: CR0805-FX-49R9ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-49R9ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0805-FX-49R9ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-49R9ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-49R9ELFTR-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-49R9ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-49R9ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-49R9ELFCT-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-49R9ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-49R9ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-49R9ELFDKR-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-49R9ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-49R9ELF
Chip Resistor - Surface Mount CR0805-FX-49R9ELF
RES SMD 49.9 OHM 1% 1/8W 0805

RES SMD 49.9 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 49R9, 1%, 0.125W, 0805; Resistance Bourns - 32K3180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.125W, 0805; Resistance Bourns
32K3180
Res, Thick Film, 49R9, 1%, 0.125W, 0805; Resistance Bourns 32K3180
RES, THICK FILM, 49R9, 1%, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.125W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 49.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Bourns - 06X5169 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 49.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Bourns
06X5169
Surface Mount Thick Film Resistor, Cr Series, 49.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Bourns 06X5169
Surface Mount Thick Film Resistor, CR Series, 49.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 49.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 49R9, 1%, 0.125W, 0805, Reel; Resistance Bourns - 28X2997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.125W, 0805, Reel; Resistance Bourns
28X2997
Res, Thick Film, 49R9, 1%, 0.125W, 0805, Reel; Resistance Bourns 28X2997
RES, THICK FILM, 49R9, 1%, 0.125W, 0805, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.125W, 0805, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 2477119 1373764-CR0805-FX-49R9ELF 52-CR0805-FX-49R9ELF CR0805-FX-49R9ELFTR-ND CR0805-FX-49R9ELF 32K3180 06X5169
Product Name Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 49.9 OHM 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 49R9, 1%, 0.125W, 0805; Resistance Bourns Surface Mount Thick Film Resistor, Cr Series, 49.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Bourns
Technology / Construction Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805 (2012 Metric) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers