Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-33R2ELF

Description
RES SMD 33.2 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 33.2 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-33R2ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-33R2ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-33R2ELFCT-ND
RES SMD 33.2 OHM 1% 1/8W 0805

RES SMD 33.2 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-33R2ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-33R2ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-33R2ELFTR-ND
33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

33.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-33R2ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-33R2ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-33R2ELFDKR-ND
RES SMD 33.2 OHM 1% 1/8W 0805

RES SMD 33.2 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-33R2ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-33R2ELF
Chip Resistor - Surface Mount CR0805-FX-33R2ELF
RES SMD 33.2 OHM 1% 1/8W 0805

RES SMD 33.2 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 118-CR0805-FX-33R2ELFCT-ND CR0805-FX-33R2ELF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers