Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-2701ELF

Description
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0805-FX-2701ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2701ELFDKR-ND
Chip Resistor - Surface Mount CR0805-FX-2701ELFDKR-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-2701ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2701ELFTR-ND
Chip Resistor - Surface Mount CR0805-FX-2701ELFTR-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0805-FX-2701ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0805-FX-2701ELFCT-ND
Chip Resistor - Surface Mount CR0805-FX-2701ELFCT-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-CR0805-FX-2701ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CR0805-FX-2701ELF
SMD 8W Resistor 52-CR0805-FX-2701ELF
RES SMD 2.7K OHM 1% 1/8W 0805 Product overview: CR0805-FX-2701ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-2701ELF can be used for catalog matching and distributor lookup.

RES SMD 2.7K OHM 1% 1/8W 0805 Product overview: CR0805-FX-2701ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0805-FX-2701ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373743-CR0805-FX-2701ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373743-CR0805-FX-2701ELF
Resistors - Chip Resistor - Surface Mount 1373743-CR0805-FX-2701ELF
Win Source Part Number: 1373743-CR0805-FX-27 01ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR0805 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CR0805 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 2.7 kOhms Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373743-CR0805-FX-2701ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR0805
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: CR0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 2.7 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Res, 2K7, 1%, 0805, Thick Film; Resistor Case Style Bourns - 67AC7790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0805, Thick Film; Resistor Case Style Bourns
67AC7790
Res, 2K7, 1%, 0805, Thick Film; Resistor Case Style Bourns 67AC7790
RES, 2K7, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K7, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:CR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0805-FX-2701ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0805-FX-2701ELF
Chip Resistor - Surface Mount CR0805-FX-2701ELF
RES SMD 2.7K OHM 1% 1/8W 0805

RES SMD 2.7K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CR0805-FX-2701ELFDKR-ND 52-CR0805-FX-2701ELF 1373743-CR0805-FX-2701ELF 67AC7790 CR0805-FX-2701ELF
Product Name Chip Resistor - Surface Mount SMD 8W Resistor Resistors - Chip Resistor - Surface Mount Res, 2K7, 1%, 0805, Thick Film; Resistor Case Style Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details