Bourns, Inc. Chip Resistor - Surface Mount CR0805-FX-2491ELF

Description
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0805-FX-2491ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2491ELFDKR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2491ELFDKR-ND
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-2491ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2491ELFTR-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2491ELFTR-ND
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0805-FX-2491ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0805-FX-2491ELFCT-ND
Chip Resistor - Surface Mount 118-CR0805-FX-2491ELFCT-ND
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR0805-FX-2491ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0805-FX-2491ELF
Resistors - Chip Resistor - Surface Mount CR0805-FX-2491ELF
RES SMD 2.49K OHM 1% 1/8W 0805

RES SMD 2.49K OHM 1% 1/8W 0805

Supplier's Site
Res, 2.49K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 32K2986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.49K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
32K2986
Res, 2.49K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 32K2986
RES, 2.49K, 1%, 0.125W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 2.49K, 1%, 0.125W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 2.49K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns - 34AK1450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.49K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
34AK1450
Res, 2.49K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns 34AK1450
RES, 2.49K, 1%, 0.125W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 2.49K, 1%, 0.125W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CR0805-FX-2491ELFDKR-ND CR0805-FX-2491ELF 32K2986
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2.49K, 1%, 0.125W, Thick Film, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details