Bourns, Inc. Chip Resistor - Surface Mount CR0603AFX-5101EAS

Description
5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0603AFX-5101EASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603AFX-5101EASDKR-ND
Chip Resistor - Surface Mount 118-CR0603AFX-5101EASDKR-ND
5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603AFX-5101EASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603AFX-5101EASTR-ND
Chip Resistor - Surface Mount 118-CR0603AFX-5101EASTR-ND
5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0603AFX-5101EASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0603AFX-5101EASCT-ND
Chip Resistor - Surface Mount 118-CR0603AFX-5101EASCT-ND
5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 16AH0597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
16AH0597
Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 16AH0597
RES, 5K1, 1%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K1, 1%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 16AH0596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
16AH0596
Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 16AH0596
RES, 5K1, 1%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K1, 1%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR0603AFX-5101EASDKR-ND 16AH0597
Product Name Chip Resistor - Surface Mount Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details