Bourns, Inc. Chip Resistor - Surface Mount - CR0603-JW-102ELF CR0603-JW-102ELF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 852520-CR0603-JW-102 ELF Series: CR0603 Features: 1 kOhms Chip Resistor Package: Reel - TR Family Name: CR0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR0603-JW-102ELF-ND, CR0603-JW-102ELFTR, CR0603JW102ELF, CR0603-JW-102ELFDKR, CR0603-JW-102ELFCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 852520-CR0603-JW-102 ELF Series: CR0603 Features: 1 kOhms Chip Resistor Package: Reel - TR Family Name: CR0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR0603-JW-102ELF-ND, CR0603-JW-102ELFTR, CR0603JW102ELF, CR0603-JW-102ELFDKR, CR0603-JW-102ELFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-JW-102ELF - 852520-CR0603-JW-102ELF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR0603-JW-102ELF
852520-CR0603-JW-102ELF
Chip Resistor - Surface Mount - CR0603-JW-102ELF 852520-CR0603-JW-102ELF
Manufacturer: Bourns Inc. Win Source Part Number: 852520-CR0603-JW-102 ELF Series: CR0603 Features: 1 kOhms Chip Resistor Package: Reel - TR Family Name: CR0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR0603-JW-102ELF-ND, CR0603-JW-102ELFTR, CR0603JW102ELF, CR0603-JW-102ELFDKR, CR0603-JW-102ELFCT

Manufacturer: Bourns Inc.
Win Source Part Number: 852520-CR0603-JW-102ELF
Series: CR0603
Features: 1 kOhms Chip Resistor
Package: Reel - TR
Family Name: CR0603
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CR0603-JW-102ELF-ND, CR0603-JW-102ELFTR, CR0603JW102ELF, CR0603-JW-102ELFDKR, CR0603-JW-102ELFCT

Buy Now Datasheet
SMD 10W Resistor - 52-CR0603-JW-102ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CR0603-JW-102ELF
SMD 10W Resistor 52-CR0603-JW-102ELF
RES SMD 1K OHM 5% 1/10W 0603 Product overview: CR0603-JW-102ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-102ELF can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 5% 1/10W 0603 Product overview: CR0603-JW-102ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-JW-102ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2477093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477093
Surface Mount Resistors 2477093
Bourns CR0603-JW-102ELF Resistor

Bourns CR0603-JW-102ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477094P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477094P
Surface Mount Resistors 2477094P
Bourns CR0603-JW-102ELF Resistor

Bourns CR0603-JW-102ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477094
Surface Mount Resistors 2477094
Bourns CR0603-JW-102ELF Resistor

Bourns CR0603-JW-102ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0603-JW-102ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-102ELFCT-ND
Chip Resistor - Surface Mount CR0603-JW-102ELFCT-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-102ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-102ELFDKR-ND
Chip Resistor - Surface Mount CR0603-JW-102ELFDKR-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-JW-102ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-JW-102ELFTR-ND
Chip Resistor - Surface Mount CR0603-JW-102ELFTR-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 1K, 5%, 0.1W, 0603; Resistance Bourns - 02J2284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.1W, 0603; Resistance Bourns
02J2284
Res, Thick Film, 1K, 5%, 0.1W, 0603; Resistance Bourns 02J2284
RES, THICK FILM, 1K, 5%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K, 5%, 0.1W, 0603, Reel; Resistance Bourns - 84W7242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.1W, 0603, Reel; Resistance Bourns
84W7242
Res, Thick Film, 1K, 5%, 0.1W, 0603, Reel; Resistance Bourns 84W7242
RES, THICK FILM, 1K, 5%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
RESISTOR,CHIP,1 KILOHMS, +/-5%, 0.1 W, 50V, +/-200PPM
70154690
RESISTOR,CHIP,1 KILOHMS, +/-5%, 0.1 W, 50V, +/-200PPM 70154690
RESISTOR,CHIP,1 KILOHMS, +/-5%, 0.1 W, 50V, +/-200PPM

RESISTOR,CHIP,1 KILOHMS, +/-5%, 0.1 W, 50V, +/-200PPM

Supplier's Site
Chip Resistor - Surface Mount - CR0603-JW-102ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-JW-102ELF
Chip Resistor - Surface Mount CR0603-JW-102ELF
RES SMD 1K OHM 5% 1/10W 0603

RES SMD 1K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 852520-CR0603-JW-102ELF 52-CR0603-JW-102ELF 2477093 CR0603-JW-102ELFCT-ND 02J2284 84W7242 70154690 CR0603-JW-102ELF
Product Name Chip Resistor - Surface Mount - CR0603-JW-102ELF SMD 10W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 1K, 5%, 0.1W, 0603; Resistance Bourns Res, Thick Film, 1K, 5%, 0.1W, 0603, Reel; Resistance Bourns RESISTOR,CHIP,1 KILOHMS, +/-5%, 0.1 W, 50V, +/-200PPM Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Metal Element Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details