Bourns, Inc. SMD 0 OHM 10W Resistor CR0603-J/-000ELF

Description
RES SMD 0 OHM JUMPER 1/10W 0603 Product overview: CR0603-J/-000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-J/-000ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0 OHM JUMPER 1/10W 0603 Product overview: CR0603-J/-000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-J/-000ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0 OHM 10W Resistor - 52-CR0603-J/-000ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 OHM 10W Resistor
52-CR0603-J/-000ELF
SMD 0 OHM 10W Resistor 52-CR0603-J/-000ELF
RES SMD 0 OHM JUMPER 1/10W 0603 Product overview: CR0603-J/-000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-J/-000ELF can be used for catalog matching and distributor lookup.

RES SMD 0 OHM JUMPER 1/10W 0603 Product overview: CR0603-J/-000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-J/-000ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7408870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7408870
Surface Mount Resistors 7408870
Bourns CR0603-J/-000ELF

Bourns CR0603-J/-000ELF

Supplier's Site
Surface Mount Resistors - 1674704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674704
Surface Mount Resistors 1674704
Bourns CR0603-J/-000ELF

Bourns CR0603-J/-000ELF

Supplier's Site
Chip Resistor - Surface Mount - CR0603-J/-000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-J/-000ELFDKR-ND
Chip Resistor - Surface Mount CR0603-J/-000ELFDKR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-J/-000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-J/-000ELFTR-ND
Chip Resistor - Surface Mount CR0603-J/-000ELFTR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-J/-000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-J/-000ELFCT-ND
Chip Resistor - Surface Mount CR0603-J/-000ELFCT-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Resistors Chip Resistor - Surface Mount Series: CR0603 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 0 Ohms Tolerance: Jumper Composition: Thick Film Features: Moisture Resistant

Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Resistors Chip Resistor - Surface Mount
Series: CR0603
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 0 Ohms
Tolerance: Jumper
Composition: Thick Film
Features: Moisture Resistant

Buy Now Datasheet
Res, Thick Film, 0R, 5%, 0.1W, 0603; Resistor Case / Package Bourns - 02J2264 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 5%, 0.1W, 0603; Resistor Case / Package Bourns
02J2264
Res, Thick Film, 0R, 5%, 0.1W, 0603; Resistor Case / Package Bourns 02J2264
RES, THICK FILM, 0R, 5%, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 5%, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R, 5%, 0.1W, 0603, Reel; Resistor Case / Package Bourns - 84W7241 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 5%, 0.1W, 0603, Reel; Resistor Case / Package Bourns
84W7241
Res, Thick Film, 0R, 5%, 0.1W, 0603, Reel; Resistor Case / Package Bourns 84W7241
RES, THICK FILM, 0R, 5%, 0.1W, 0603, REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 5%, 0.1W, 0603, REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns - 61T4590 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns
61T4590
Surface Mount Thick Film Resistor, Cr Series, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns 61T4590
Surface Mount Thick Film Resistor, CR Series, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns - 40Y8552 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns
40Y8552
Surface Mount Thick Film Resistor, Cr Series, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns 40Y8552
Surface Mount Thick Film Resistor, CR Series, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 100 mW, - 5%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR0603-J/-000ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-J/-000ELF
Chip Resistor - Surface Mount CR0603-J/-000ELF
RES SMD 0 OHM JUMPER 1/10W 0603

RES SMD 0 OHM JUMPER 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CR0603-J/-000ELF 7408870 CR0603-J/-000ELFDKR-ND 02J2264 61T4590 CR0603-J/-000ELF
Product Name SMD 0 OHM 10W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 0R, 5%, 0.1W, 0603; Resistor Case / Package Bourns Surface Mount Thick Film Resistor, Cr Series, 100 Mw, 5%, 50 V, 0603 [1608 Metric] Rohs Compliant Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details