Bourns, Inc. Resistor Case / Package Bourns CR0603-J/-000ELF.

Description
Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR Series; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR Series; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Case / Package Bourns - 25AC8032 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Case / Package Bourns
25AC8032
Resistor Case / Package Bourns 25AC8032
Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR Series; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CR Series; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC8032
Product Name Resistor Case / Package Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details