768 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES SMD 768 OHM 1% 1/10W 0603
Resistor,Ruthenium Oxide,768Ohms,50WV,1
RES SMD 768 OHM 1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 118-CR0603-FX-7680ELFTR-ND | 02J2229 | CR0603-FX-7680ELF |
| Product Name | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,768Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Bourns | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Resistance Range | 768 ohms | 768 ohms |