Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-68R0ELF

Description
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-68R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-68R0ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-68R0ELFTR-ND
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-68R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-68R0ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-68R0ELFCT-ND
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-68R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-68R0ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-68R0ELFDKR-ND
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477082
Surface Mount Resistors 2477082
Bourns CR0603-FX-68R0ELF Resistor

Bourns CR0603-FX-68R0ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477081
Surface Mount Resistors 2477081
Bourns CR0603-FX-68R0ELF Resistor

Bourns CR0603-FX-68R0ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477082P
Surface Mount Resistors 2477082P
Bourns CR0603-FX-68R0ELF Resistor

Bourns CR0603-FX-68R0ELF Resistor

Supplier's Site
Res, Thick Film, 68R, 1%, 0.1W, 0603; Resistance Bourns - 06X5142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 1%, 0.1W, 0603; Resistance Bourns
06X5142
Res, Thick Film, 68R, 1%, 0.1W, 0603; Resistance Bourns 06X5142
RES, THICK FILM, 68R, 1%, 0.1W, 0603; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

RES, THICK FILM, 68R, 1%, 0.1W, 0603; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

Supplier's Site
Res 0603 68R 100Mw Tc100 Bourns - 33AK8382 - Newark, An Avnet Company
Chicago, IL, United States
Res 0603 68R 100Mw Tc100 Bourns
33AK8382
Res 0603 68R 100Mw Tc100 Bourns 33AK8382
RES 0603 68R 100MW TC100

RES 0603 68R 100MW TC100

Supplier's Site
Res, 68Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2524
Res, 68Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2524
RES, 68OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CR0603-FX-68R0ELFTR-ND 2477082 06X5142 33AK8382 32K2524
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 68R, 1%, 0.1W, 0603; Resistance Bourns Res 0603 68R 100Mw Tc100 Bourns Res, 68Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 [1608 Metric]
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details