Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-6811ELF

Description
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-6811ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-6811ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-6811ELFCT-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-6811ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-6811ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-6811ELFTR-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-6811ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-6811ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-6811ELFDKR-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 6K81, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7721
Res, 6K81, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7721
RES, 6K81, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.81kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K81, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.81kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res 0603 6K81 100Mw Tc100 Bourns - 33AK8384 - Newark, An Avnet Company
Chicago, IL, United States
Res 0603 6K81 100Mw Tc100 Bourns
33AK8384
Res 0603 6K81 100Mw Tc100 Bourns 33AK8384
RES 0603 6K81 100MW TC100

RES 0603 6K81 100MW TC100

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR0603-FX-6811ELFCT-ND 67AC7721 33AK8384
Product Name Chip Resistor - Surface Mount Res, 6K81, 1%, 0603, Thick Film; Resistor Case Style Bourns Res 0603 6K81 100Mw Tc100 Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details