Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-5100ELF

Description
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-5100ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5100ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-5100ELFCT-ND
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5100ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5100ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-5100ELFTR-ND
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-5100ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-5100ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-5100ELFDKR-ND
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477069
Surface Mount Resistors 2477069
Bourns CR0603-FX-5100ELF Resistor

Bourns CR0603-FX-5100ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477068
Surface Mount Resistors 2477068
Bourns CR0603-FX-5100ELF Resistor

Bourns CR0603-FX-5100ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477069P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477069P
Surface Mount Resistors 2477069P
Bourns CR0603-FX-5100ELF Resistor

Bourns CR0603-FX-5100ELF Resistor

Supplier's Site
Res, 510R, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7706
Res, 510R, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7706
RES, 510R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:510ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 510R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:510ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Res, 510R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8377
Res, 510R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8377
RES, 510R, 1%, 0.1W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 510R, 1%, 0.1W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 61J5403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
61J5403
Res, 510 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 61J5403
RES, 510 OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 510 OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CR0603-FX-5100ELFCT-ND 2477069 67AC7706 33AK8377 61J5403
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 510R, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 510R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 510 Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers