Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-4990ELF

Description
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-4990ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4990ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-4990ELFDKR-ND
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4990ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4990ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-4990ELFCT-ND
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4990ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4990ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-4990ELFTR-ND
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630356
Surface Mount Resistors 630356
Bourns CR0603-FX-4990ELF Resistor

Bourns CR0603-FX-4990ELF Resistor

Supplier's Site
Res, 499R, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7702
Res, 499R, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7702
RES, 499R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:499ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 499R, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:499ohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Res, 499R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8373
Res, 499R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8373
RES, 499R, 1%, 0.1W, THICK FILM, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 499R, 1%, 0.1W, THICK FILM, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 61J5400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
61J5400
Res, 499Ohm, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 61J5400
RES, 499OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 499OHM, 1%, 0.1W, THICK FILM, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CR0603-FX-4990ELFDKR-ND 630356 67AC7702 33AK8373
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 499R, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 499R, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1879136-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
View Details
3 suppliers