Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-4702ELF

Description
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-4702ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4702ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-4702ELFCT-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4702ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4702ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-4702ELFTR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-4702ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-4702ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-4702ELFDKR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-CR0603-FX-4702ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CR0603-FX-4702ELF
SMD 10W Resistor 52-CR0603-FX-4702ELF
RES SMD 47K OHM 1% 1/10W 0603 Product overview: CR0603-FX-4702ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-4702ELF can be used for catalog matching and distributor lookup.

RES SMD 47K OHM 1% 1/10W 0603 Product overview: CR0603-FX-4702ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-4702ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 47K, 1%, 0.1W, 0603; Resistance Bourns - 06X5138 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.1W, 0603; Resistance Bourns
06X5138
Res, Thick Film, 47K, 1%, 0.1W, 0603; Resistance Bourns 06X5138
RES, THICK FILM, 47K, 1%, 0.1W, 0603; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 0.1W, 0603; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 47K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8368
Res, 47K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8368
RES, 47K, 1%, 0.1W, THICK FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 47K, 1%, 0.1W, THICK FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Thick Film 0603 47k Ohm 1% 1/10 Watt ±100ppm °C Surface Mount Paper Tape On Plastic Reel - 103-CR0603-FX-4702ELF - Utmel Electronic Limited
Hong Kong, China
Resistor Thick Film 0603 47k Ohm 1% 1/10 Watt ±100ppm °C Surface Mount Paper Tape On Plastic Reel
103-CR0603-FX-4702ELF
Resistor Thick Film 0603 47k Ohm 1% 1/10 Watt ±100ppm °C Surface Mount Paper Tape On Plastic Reel 103-CR0603-FX-4702ELF
Resistor Thick Film 0603 47k Ohm 1% 1/10 Watt ±100ppm °C Surface Mount Paper Tape On Plastic Reel

Resistor Thick Film 0603 47k Ohm 1% 1/10 Watt ±100ppm °C Surface Mount Paper Tape On Plastic Reel

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-4702ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-4702ELF
Chip Resistor - Surface Mount CR0603-FX-4702ELF
RES SMD 47K OHM 1% 1/10W 0603

RES SMD 47K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CR0603-FX-4702ELFCT-ND 52-CR0603-FX-4702ELF 06X5138 33AK8368 103-CR0603-FX-4702ELF CR0603-FX-4702ELF
Product Name Chip Resistor - Surface Mount SMD 10W Resistor Res, Thick Film, 47K, 1%, 0.1W, 0603; Resistance Bourns Res, 47K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Resistor Thick Film 0603 47k Ohm 1% 1/10 Watt ±100ppm °C Surface Mount Paper Tape On Plastic Reel Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details