Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-2671ELF

Description
2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-2671ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2671ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-2671ELFTR-ND
2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2671ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2671ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-2671ELFCT-ND
2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2671ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2671ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-2671ELFDKR-ND
2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2671ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-2671ELF
Chip Resistor - Surface Mount CR0603-FX-2671ELF
RES SMD 2.67K OHM 1% 1/10W 0603

RES SMD 2.67K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 2.67K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.67K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2326
Res, 2.67K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2326
RES, 2.67K, 1%, 0.1W, THICK FILM, 0603; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, 2.67K, 1%, 0.1W, THICK FILM, 0603; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site
Res, 2.67K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 34AK1379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.67K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
34AK1379
Res, 2.67K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 34AK1379
RES, 2.67K, 1%, 0.1W, THICK FILM, 0603; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, 2.67K, 1%, 0.1W, THICK FILM, 0603; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CR0603-FX-2671ELFTR-ND CR0603-FX-2671ELF 32K2326
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2.67K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details