Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-2492ELF

Description
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-2492ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2492ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-2492ELFCT-ND
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2492ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2492ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-2492ELFDKR-ND
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2492ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2492ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-2492ELFTR-ND
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 24K9, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7672
Res, 24K9, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7672
RES, 24K9, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.9kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 24K9, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.9kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 24K9, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8354
Res, 24K9, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8354
RES, 24K9, 1%, 0.1W, THICK FILM, 0603; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K9, 1%, 0.1W, THICK FILM, 0603; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24.9K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24.9K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2315
Res, 24.9K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2315
RES, 24.9K, 1%, 0.1W, THICK FILM, 0603; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 24.9K, 1%, 0.1W, THICK FILM, 0603; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CR0603-FX-2492ELFCT-ND 67AC7672 33AK8354 32K2315
Product Name Chip Resistor - Surface Mount Res, 24K9, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 24K9, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 24.9K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details