Bourns, Inc. Surface Mount Resistors CR0603-FX-2212ELF

Description
Bourns CR0603-FX-2212ELF Resistor
Request a Quote Datasheet
Description
Bourns CR0603-FX-2212ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2477041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477041P
Surface Mount Resistors 2477041P
Bourns CR0603-FX-2212ELF Resistor

Bourns CR0603-FX-2212ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477041
Surface Mount Resistors 2477041
Bourns CR0603-FX-2212ELF Resistor

Bourns CR0603-FX-2212ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477040
Surface Mount Resistors 2477040
Bourns CR0603-FX-2212ELF Resistor

Bourns CR0603-FX-2212ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0603-FX-2212ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2212ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-2212ELFDKR-ND
22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2212ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2212ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-2212ELFCT-ND
22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-2212ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-2212ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-2212ELFTR-ND
22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-CR0603-FX-2212ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CR0603-FX-2212ELF
SMD 10W Resistor 52-CR0603-FX-2212ELF
RES SMD 22.1K OHM 1% 1/10W 0603 Product overview: CR0603-FX-2212ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-2212ELF can be used for catalog matching and distributor lookup.

RES SMD 22.1K OHM 1% 1/10W 0603 Product overview: CR0603-FX-2212ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0603-FX-2212ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 22K1, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8351
Res, 22K1, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8351
RES, 22K1, 1%, 0.1W, THICK FILM, 0603; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K1, 1%, 0.1W, THICK FILM, 0603; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 1%, 0603, Thick Film; Resistor Case Style Bourns - 67AC7666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0603, Thick Film; Resistor Case Style Bourns
67AC7666
Res, 22K1, 1%, 0603, Thick Film; Resistor Case Style Bourns 67AC7666
RES, 22K1, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.1kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K1, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.1kohm; Product Range:CR Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 22.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 32K2293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
32K2293
Res, 22.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 32K2293
RES, 22.1K, 1%, 0.1W, THICK FILM, 0603; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 22.1K, 1%, 0.1W, THICK FILM, 0603; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2477041P CR0603-FX-2212ELFDKR-ND 52-CR0603-FX-2212ELF 33AK8351 67AC7666 32K2293
Product Name Surface Mount Resistors Chip Resistor - Surface Mount SMD 10W Resistor Res, 22K1, 1%, 0.1W, Thick Film, 0603; Resistance Bourns Res, 22K1, 1%, 0603, Thick Film; Resistor Case Style Bourns Res, 22.1K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603 0603; 0603 [1608 Metric]
Resistance Range 22100 ohms 22100 ohms 22100 ohms 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details