1.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
1.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
1.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES, 1.62K, 1%, 0.1W, THICK FILM, 0603; Resistance:1.62kohm;
RES, 1.62K, 1%, 0.1W, THICK FILM, 0603; Resistance:1.62kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CR0603-FX-1621ELFTR-ND | 61J5353 |
| Product Name | Chip Resistor - Surface Mount | Res, 1.62K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |