Bourns, Inc. Chip Resistor - Surface Mount CR0603-FX-1502ELF

Description
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0603-FX-1502ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1502ELFDKR-ND
Chip Resistor - Surface Mount CR0603-FX-1502ELFDKR-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1502ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1502ELFTR-ND
Chip Resistor - Surface Mount CR0603-FX-1502ELFTR-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1502ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0603-FX-1502ELFCT-ND
Chip Resistor - Surface Mount CR0603-FX-1502ELFCT-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2231677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231677
Surface Mount Resistors 2231677
Bourns CR0603-FX-1502ELF

Bourns CR0603-FX-1502ELF

Supplier's Site
Surface Mount Resistors - 2231676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231676
Surface Mount Resistors 2231676
Bourns CR0603-FX-1502ELF

Bourns CR0603-FX-1502ELF

Supplier's Site
Surface Mount Resistors - 2231677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231677P
Surface Mount Resistors 2231677P
Bourns CR0603-FX-1502ELF

Bourns CR0603-FX-1502ELF

Supplier's Site
Res, Thick Film, 15K, 1%, 0.1W, 0603; Resistance Bourns - 06X5123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 1%, 0.1W, 0603; Resistance Bourns
06X5123
Res, Thick Film, 15K, 1%, 0.1W, 0603; Resistance Bourns 06X5123
RES, THICK FILM, 15K, 1%, 0.1W, 0603; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 15K, 1%, 0.1W, 0603; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 15K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns - 33AK8345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns
33AK8345
Res, 15K, 1%, 0.1W, Thick Film, 0603; Resistance Bourns 33AK8345
RES, 15K, 1%, 0.1W, THICK FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 15K, 1%, 0.1W, THICK FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR0603-FX-1502ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0603-FX-1502ELF
Chip Resistor - Surface Mount CR0603-FX-1502ELF
RES SMD 15K OHM 1% 1/10W 0603

RES SMD 15K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CR0603-FX-1502ELFDKR-ND 2231677 06X5123 CR0603-FX-1502ELF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 15K, 1%, 0.1W, 0603; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers