0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Bourns CR0402AJ/-000GAS Resistor
Bourns CR0402AJ/-000GAS Resistor
Bourns CR0402AJ/-000GAS Resistor
RES, 0R, 0.063W, 0402, THICK FILM; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Rated Current:1A; Product Range:CR*AS Series; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes
RES, 0R, 0.063W, 0402, THICK FILM; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:CR*AS Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes
RES, 0R, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:CR0402A-AS Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:-; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CR0402AJ/-000GASDKR-ND | 2476984 | 16AH0574 | 16AH0575 | 29AH0934 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 0R, 0.063W, 0402, Thick Film; Resistor Case / Package Bourns | Res, 0R, 0.063W, 0402, Thick Film; Resistor Case / Package Bourns | Res, 0R, 0.063W, 0402, Thick Film; Resistor Case Style Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Sulphur Resistant | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | 0402 |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |