Bourns, Inc. Chip Resistor - Surface Mount CR0402AFX-2000GAS

Description
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402AFX-2000GASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402AFX-2000GASCT-ND
Chip Resistor - Surface Mount CR0402AFX-2000GASCT-ND
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402AFX-2000GASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402AFX-2000GASTR-ND
Chip Resistor - Surface Mount CR0402AFX-2000GASTR-ND
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402AFX-2000GASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402AFX-2000GASDKR-ND
Chip Resistor - Surface Mount CR0402AFX-2000GASDKR-ND
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 200R, 1%, 0.063W, 0402, Thick Film; Resistance Bourns - 16AH0564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.063W, 0402, Thick Film; Resistance Bourns
16AH0564
Res, 200R, 1%, 0.063W, 0402, Thick Film; Resistance Bourns 16AH0564
RES, 200R, 1%, 0.063W, 0402, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 1%, 0.063W, 0402, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 0.063W, 0402, Thick Film; Resistance Bourns - 16AH0565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.063W, 0402, Thick Film; Resistance Bourns
16AH0565
Res, 200R, 1%, 0.063W, 0402, Thick Film; Resistance Bourns 16AH0565
RES, 200R, 1%, 0.063W, 0402, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 1%, 0.063W, 0402, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR0402AFX-2000GASCT-ND 16AH0564
Product Name Chip Resistor - Surface Mount Res, 200R, 1%, 0.063W, 0402, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details