Bourns, Inc. Surface Mount Resistors CR0402-JW-221GLF

Description
Bourns CR0402-JW-221GLF Resistor
Request a Quote Datasheet
Description
Bourns CR0402-JW-221GLF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630438
Surface Mount Resistors 630438
Bourns CR0402-JW-221GLF Resistor

Bourns CR0402-JW-221GLF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0402-JW-221GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-JW-221GLFTR-ND
Chip Resistor - Surface Mount CR0402-JW-221GLFTR-ND
220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-JW-221GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-JW-221GLFDKR-ND
Chip Resistor - Surface Mount CR0402-JW-221GLFDKR-ND
220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-JW-221GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-JW-221GLFCT-ND
Chip Resistor - Surface Mount CR0402-JW-221GLFCT-ND
220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 220R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K2126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns
32K2126
Res, 220R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns 32K2126
RES, 220R, 5%, 0.063W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 220R, 5%, 0.063W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 220R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1352
Res, 220R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1352
RES, 220R, 5%, 0.063W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 220R, 5%, 0.063W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 630438 CR0402-JW-221GLFTR-ND 32K2126
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 220R, 5%, 0.063W, Thick Film, 0402; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers