Bourns CR0402-FX-8252GLF Resistor
82.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
82.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
82.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
CHIP RESISTORS ROHS COMPLIANT: YES
RES SMD 82.5K OHM 1% 1/16W 0402
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 630429 | CR0402-FX-8252GLFCT-ND | 32K2089 | CR0402-FX-8252GLF |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistors Rohs Compliant Bourns | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.0625 watts | 0.0630 watts | 0.0630 to 0.0625 watts | |
| Standards and Certifications | RoHS | RoHS |