Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-6202GLF

Description
62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-6202GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-6202GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-6202GLFTR-ND
62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-6202GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-6202GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-6202GLFDKR-ND
62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-6202GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-6202GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-6202GLFCT-ND
62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630413
Surface Mount Resistors 630413
Bourns CR0402-FX-6202GLF Resistor

Bourns CR0402-FX-6202GLF Resistor

Supplier's Site
Res, 62K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K2058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K2058
Res, 62K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K2058
RES, 62K, 1%, 0.063W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 62K, 1%, 0.063W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 62K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1342
Res, 62K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1342
RES, 62K, 1%, 0.063W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 62K, 1%, 0.063W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR0402-FX-6202GLFTR-ND 630413 32K2058
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 62K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176760-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details