Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-5600GLF

Description
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-5600GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-5600GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-5600GLFDKR-ND
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-5600GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-5600GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-5600GLFTR-ND
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-5600GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-5600GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-5600GLFCT-ND
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630354
Surface Mount Resistors 630354
Bourns CR0402-FX-5600GLF Resistor

Bourns CR0402-FX-5600GLF Resistor

Supplier's Site
Res, 560R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K2042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K2042
Res, 560R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K2042
RES, 560R, 1%, 0.063W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 560R, 1%, 0.063W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 560R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1337
Res, 560R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1337
RES, 560R, 1%, 0.063W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 560R, 1%, 0.063W, THICK FILM, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CR0402-FX-5600GLFDKR-ND 630354 32K2042
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 560R, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details