Bourns, Inc. Surface Mount Resistors CR0402-FX-3322GLF

Description
Bourns CR0402-FX-3322GLF Resistor
Request a Quote Datasheet
Description
Bourns CR0402-FX-3322GLF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630495
Surface Mount Resistors 630495
Bourns CR0402-FX-3322GLF Resistor

Bourns CR0402-FX-3322GLF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0402-FX-3322GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3322GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-3322GLFTR-ND
33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3322GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3322GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-3322GLFDKR-ND
33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3322GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3322GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-3322GLFCT-ND
33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 33.2K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 75K7300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33.2K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
75K7300
Res, 33.2K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 75K7300
RES, 33.2K, 1%, 0.063W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 33.2K, 1%, 0.063W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 33.2K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33.2K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1315
Res, 33.2K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1315
RES, 33.2K, 1%, 0.063W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 33.2K, 1%, 0.063W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR0402-FX-3322GLF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0402-FX-3322GLF
Resistors - Chip Resistor - Surface Mount CR0402-FX-3322GLF
RES SMD 33.2K OHM 1% 1/16W 0402

RES SMD 33.2K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 630495 CR0402-FX-3322GLFTR-ND 75K7300 CR0402-FX-3322GLF
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 33.2K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0625 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Standards and Certifications RoHS; No RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details