Bourns, Inc. Surface Mount Resistors CR0402-FX-3003GLF

Description
Bourns CR0402-FX-3003GLF Resistor
Request a Quote Datasheet
Description
Bourns CR0402-FX-3003GLF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630488
Surface Mount Resistors 630488
Bourns CR0402-FX-3003GLF Resistor

Bourns CR0402-FX-3003GLF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0402-FX-3003GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3003GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-3003GLFCT-ND
300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3003GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3003GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-3003GLFDKR-ND
300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-3003GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-3003GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-3003GLFTR-ND
300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 300K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K1962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K1962
Res, 300K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K1962
RES, 300K, 1%, 0.063W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 300K, 1%, 0.063W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 300K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1313
Res, 300K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1313
RES, 300K, 1%, 0.063W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 300K, 1%, 0.063W, THICK FILM, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 630488 CR0402-FX-3003GLFCT-ND 32K1962
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 300K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 300000 ohms 300000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details