Bourns, Inc. SMD 182 OHM 16W Resistor CR0402-FX-1820GLF

Description
RES SMD 182 OHM 1% 1/16W 0402 Product overview: CR0402-FX-1820GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 182 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 182 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1820GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 182 OHM 1% 1/16W 0402 Product overview: CR0402-FX-1820GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 182 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 182 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1820GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 182 OHM 16W Resistor - 52-CR0402-FX-1820GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 182 OHM 16W Resistor
52-CR0402-FX-1820GLF
SMD 182 OHM 16W Resistor 52-CR0402-FX-1820GLF
RES SMD 182 OHM 1% 1/16W 0402 Product overview: CR0402-FX-1820GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 182 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 182 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1820GLF can be used for catalog matching and distributor lookup.

RES SMD 182 OHM 1% 1/16W 0402 Product overview: CR0402-FX-1820GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 182 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 182 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR0402-FX-1820GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-1820GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-1820GLFCT-ND
Chip Resistor - Surface Mount 118-CR0402-FX-1820GLFCT-ND
RES SMD 182 OHM 1% 1/16W 0402

RES SMD 182 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-1820GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-1820GLFTR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-1820GLFTR-ND
182 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

182 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistors Rohs Compliant Bourns - 32K1902 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Rohs Compliant Bourns
32K1902
Chip Resistors Rohs Compliant Bourns 32K1902
CHIP RESISTORS ROHS COMPLIANT: YES

CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CR0402-FX-1820GLF 118-CR0402-FX-1820GLFCT-ND 32K1902
Product Name SMD 182 OHM 16W Resistor Chip Resistor - Surface Mount Chip Resistors Rohs Compliant Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402
Resistance Range 182 ohms 182 ohms
Power Rating 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details