Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-1802GLF

Description
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-1802GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1802GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-1802GLFTR-ND
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1802GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1802GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-1802GLFCT-ND
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1802GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1802GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-1802GLFDKR-ND
18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

18 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630319
Surface Mount Resistors 630319
Bourns CR0402-FX-1802GLF Resistor

Bourns CR0402-FX-1802GLF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR0402-FX-1802GLF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR0402-FX-1802GLF
Chip Resistor - Surface Mount CR0402-FX-1802GLF
RES SMD 18K OHM 1% 1/16W 0402

RES SMD 18K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 18K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 32K1900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
32K1900
Res, 18K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 32K1900
RES, 18K, 1%, 0.063W, THICK FILM, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 18K, 1%, 0.063W, THICK FILM, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 18K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1298
Res, 18K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1298
RES, 18K, 1%, 0.063W, THICK FILM, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 18K, 1%, 0.063W, THICK FILM, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CR0402-FX-1802GLFTR-ND 630319 CR0402-FX-1802GLF 32K1900
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 18K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details