Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-16R0GLF

Description
16 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
16 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR0402-FX-16R0GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-16R0GLFTR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-16R0GLFTR-ND
16 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

16 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-16R0GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-16R0GLFCT-ND
Chip Resistor - Surface Mount 118-CR0402-FX-16R0GLFCT-ND
RES SMD 16 OHM 1% 1/16W 0402

RES SMD 16 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR0402-FX-16R0GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR0402-FX-16R0GLFDKR-ND
Chip Resistor - Surface Mount 118-CR0402-FX-16R0GLFDKR-ND
RES SMD 16 OHM 1% 1/16W 0402

RES SMD 16 OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR0402-FX-16R0GLF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0402-FX-16R0GLF
Resistors - Chip Resistor - Surface Mount CR0402-FX-16R0GLF
RES SMD 16 OHM 1% 1/16W 0402

RES SMD 16 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistors Rohs Compliant Bourns - 32K1885 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Rohs Compliant Bourns
32K1885
Chip Resistors Rohs Compliant Bourns 32K1885
CHIP RESISTORS ROHS COMPLIANT: YES

CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CR0402-FX-16R0GLFTR-ND CR0402-FX-16R0GLF 32K1885
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistors Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details