1.33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES SMD 1.33K OHM 1% 1/16W 0402
RES SMD 1.33K OHM 1% 1/16W 0402
CHIP RESISTORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CR0402-FX-1331GLFTR-ND | 32K1870 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistors Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | |
| Tolerance | 1 +/- % |