Bourns, Inc. Chip Resistor - Surface Mount CR0402-FX-1203GLF

Description
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR0402-FX-1203GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1203GLFDKR-ND
Chip Resistor - Surface Mount CR0402-FX-1203GLFDKR-ND
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1203GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1203GLFTR-ND
Chip Resistor - Surface Mount CR0402-FX-1203GLFTR-ND
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR0402-FX-1203GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR0402-FX-1203GLFCT-ND
Chip Resistor - Surface Mount CR0402-FX-1203GLFCT-ND
120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

120 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630474
Surface Mount Resistors 630474
Bourns CR0402-FX-1203GLF Resistor

Bourns CR0402-FX-1203GLF Resistor

Supplier's Site
Res, 120K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 88K3545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
88K3545
Res, 120K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 88K3545
RES, 120K, 1%, 0.063W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 120K, 1%, 0.063W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 120K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns - 34AK1290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns
34AK1290
Res, 120K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns 34AK1290
RES, 120K, 1%, 0.063W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 120K, 1%, 0.063W, THICK FILM, 0402; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR0402-FX-1203GLF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR0402-FX-1203GLF
Resistors - Chip Resistor - Surface Mount CR0402-FX-1203GLF
RES SMD 120K OHM 1% 1/16W 0402

RES SMD 120K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CR0402-FX-1203GLFDKR-ND 630474 88K3545 CR0402-FX-1203GLF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 120K, 1%, 0.063W, Thick Film, 0402; Resistance Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details