Bourns, Inc. Chip Resistor - Surface Mount CR01005-JW-331GLF

Description
330 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR01005-JW-331GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR01005-JW-331GLFCT-ND
Chip Resistor - Surface Mount 118-CR01005-JW-331GLFCT-ND
330 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

330 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR01005-JW-331GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR01005-JW-331GLFTR-ND
Chip Resistor - Surface Mount 118-CR01005-JW-331GLFTR-ND
330 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

330 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR01005-JW-331GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR01005-JW-331GLFDKR-ND
Chip Resistor - Surface Mount 118-CR01005-JW-331GLFDKR-ND
330 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

330 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Res, 330 Ohm, 5%, 15V, 01005, Thick Film; Resistance Bourns - 73AH0136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330 Ohm, 5%, 15V, 01005, Thick Film; Resistance Bourns
73AH0136
Res, 330 Ohm, 5%, 15V, 01005, Thick Film; Resistance Bourns 73AH0136
RES, 330 OHM, 5%, 15V, 01005, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, 330 OHM, 5%, 15V, 01005, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330 Ohm, 5%, 15V, 01005, Thick Film; Resistance Bourns - 65AH0265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330 Ohm, 5%, 15V, 01005, Thick Film; Resistance Bourns
65AH0265
Res, 330 Ohm, 5%, 15V, 01005, Thick Film; Resistance Bourns 65AH0265
RES, 330 OHM, 5%, 15V, 01005, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, 330 OHM, 5%, 15V, 01005, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR01005-JW-331GLFCT-ND 73AH0136
Product Name Chip Resistor - Surface Mount Res, 330 Ohm, 5%, 15V, 01005, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 01005; 01005 [0402 Metric]
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details