Bourns, Inc. Chip Resistor - Surface Mount CMP2010AFX-2000ELF

Description
200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2010AFX-2000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010AFX-2000ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2010AFX-2000ELFDKR-ND
200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2010AFX-2000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010AFX-2000ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2010AFX-2000ELFTR-ND
200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2010AFX-2000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010AFX-2000ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2010AFX-2000ELFCT-ND
200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 200R, 1%, 1W, 2010; Resistance Bourns - 65AH0218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 200R, 1%, 1W, 2010; Resistance Bourns
65AH0218
Res, Aec-Q200, 200R, 1%, 1W, 2010; Resistance Bourns 65AH0218
RES, AEC-Q200, 200R, 1%, 1W, 2010; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 200R, 1%, 1W, 2010; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 200R, 1%, 1W, 2010; Resistance Bourns - 76AH2311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 200R, 1%, 1W, 2010; Resistance Bourns
76AH2311
Res, Aec-Q200, 200R, 1%, 1W, 2010; Resistance Bourns 76AH2311
RES, AEC-Q200, 200R, 1%, 1W, 2010; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 200R, 1%, 1W, 2010; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CMP2010AFX-2000ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CMP2010AFX-2000ELF
Chip Resistor - Surface Mount CMP2010AFX-2000ELF
RESHIGHPOWERA 2010 200R 1% 1W TC

RESHIGHPOWERA 2010 200R 1% 1W TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 118-CMP2010AFX-2000ELFDKR-ND 65AH0218 CMP2010AFX-2000ELF
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 200R, 1%, 1W, 2010; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details